Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Win Source Part Number: 1257883-SN74HC08DT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-28599-1,296-SN74
Base Product Number: 74HC08
4-ch 2-input AND Gate IC, 2-6V, 17ns, SOIC, CMOS Product overview: SN74HC08DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08DT can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates Quadruple 2-Input Positive-AND Gates
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC08DT | 296-SN74HC08DTTR-ND | 1257883-SN74HC08DT | 705-SN74HC08DT | SN74HC08DT | SN74HC08DT | SN74HC08DT | SN74HC08DT |
| Product Name | SN74HC08 Quadruple 2-Input Positive-AND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 6V SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND GATE | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Logic Family | HC | |||||||
| Propagation Delay | 28 ns | 17 ns | 17 ns | 17 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA |