Texas Instruments SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08DR

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08 Quadruple 2-Input Positive-AND Gates - SN74HC08DR - Texas Instruments
Dallas, TX, United States
SN74HC08 Quadruple 2-Input Positive-AND Gates
SN74HC08DR
SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08DR
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC08DR - 030108-SN74HC08DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC08DR
030108-SN74HC08DR
Logic - Logic - Gates and Inverters - SN74HC08DR 030108-SN74HC08DR
Manufacturer: Texas Instruments Win Source Part Number: 030108-SN74HC08DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC08DR2G; 74HC08DR2; 74HC08D/S242,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Mexico, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030108-SN74HC08DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC08DR2G; 74HC08DR2; 74HC08D/S242,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-1191-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1191-1-ND
Gates and Inverters 296-1191-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1191-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1191-2-ND
Gates and Inverters 296-1191-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1191-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1191-6-ND
Gates and Inverters 296-1191-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic Gates - 2184590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184590P
Logic Gates 2184590P
SN74HC08DR, AND Gate

SN74HC08DR, AND Gate

Supplier's Site
Logic Gates - 2184590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184590
Logic Gates 2184590
SN74HC08DR, AND Gate

SN74HC08DR, AND Gate

Supplier's Site
Logic Gates - 2184589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184589
Logic Gates 2184589
SN74HC08DR, AND Gate

SN74HC08DR, AND Gate

Supplier's Site
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC08DR
6V SOIC Logic IC 705-SN74HC08DR
4-ch 2-input AND Gate IC, 2-6V, 17ns, SOIC, CMOS Product overview: SN74HC08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08DR can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 2-6V, 17ns, SOIC, CMOS Product overview: SN74HC08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Quad 2-Input And, Smd, 74Hc08; Logic Family / Base Number Texas Instruments - 33AH4846 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input And, Smd, 74Hc08; Logic Family / Base Number Texas Instruments
33AH4846
Ic, Quad 2-Input And, Smd, 74Hc08; Logic Family / Base Number Texas Instruments 33AH4846
IC, QUAD 2-INPUT AND, SMD, 74HC08; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2-INPUT AND, SMD, 74HC08; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC08DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC08DR
Gates and Inverters SN74HC08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC08DR
Logic Gates SN74HC08DR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74HC08DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08DR
Gates and Inverters SN74HC08DR
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74HC08DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC08DR
Logic - Gates and Inverters SN74HC08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08DR 030108-SN74HC08DR 296-1191-1-ND 2184590P 705-SN74HC08DR 33AH4846 SN74HC08DR SN74HC08DR SN74HC08DR SN74HC08DR SN74HC08DR
Product Name SN74HC08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74HC08DR Gates and Inverters Logic Gates 6V SOIC Logic IC Ic, Quad 2-Input And, Smd, 74Hc08; Logic Family / Base Number Texas Instruments Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND AND; AND GATE AND; AND AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC AND
Propagation Delay 28 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details