Texas Instruments SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08DBR

Description
Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08 Quadruple 2-Input Positive-AND Gates - SN74HC08DBR - Texas Instruments
Dallas, TX, United States
SN74HC08 Quadruple 2-Input Positive-AND Gates
SN74HC08DBR
SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08DBR
Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC08DBR - 123207-SN74HC08DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC08DBR
123207-SN74HC08DBR
Logic - Logic - Gates and Inverters - SN74HC08DBR 123207-SN74HC08DBR
Manufacturer: Texas Instruments Win Source Part Number: 123207-SN74HC08DBR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 123207-SN74HC08DBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-36975-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-36975-6-ND
Gates and Inverters 296-36975-6-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-36975-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-36975-1-ND
Gates and Inverters 296-36975-1-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-36975-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-36975-2-ND
Gates and Inverters 296-36975-2-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
6V SSOP Logic IC
705-SN74HC08DBR
6V SSOP Logic IC 705-SN74HC08DBR
4-ch 2-Input AND Gate IC, 2-6V, CMOS, 125ns, SSOP Product overview: SN74HC08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08DBR can be used for catalog matching and distributor lookup.

4-ch 2-Input AND Gate IC, 2-6V, CMOS, 125ns, SSOP Product overview: SN74HC08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HC08DBR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC08DBR
Gates and Inverters SN74HC08DBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC08DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08DBR
Gates and Inverters SN74HC08DBR
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08DBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74HC08DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC08DBR
Logic - Gates and Inverters SN74HC08DBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC08DBR
Logic Gates SN74HC08DBR
Logic Gates QUAD 2 INPUT POS AND Gates

Logic Gates QUAD 2 INPUT POS AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08DBR 123207-SN74HC08DBR 296-36975-6-ND 705-SN74HC08DBR SN74HC08DBR SN74HC08DBR SN74HC08DBR SN74HC08DBR SN74HC08DBR
Product Name SN74HC08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74HC08DBR Gates and Inverters 6V SSOP Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 28 ns 17 ns 17 ns 125 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details