Texas Instruments SN74HC08A Quadruple 2-Input AND Gates SN74HC08APWR

Description
Quadruple 2-Input AND Gates 14-TSSOP
Request a Quote Datasheet
Description
Quadruple 2-Input AND Gates 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08A Quadruple 2-Input AND Gates - SN74HC08APWR - Texas Instruments
Dallas, TX, United States
SN74HC08A Quadruple 2-Input AND Gates
SN74HC08APWR
SN74HC08A Quadruple 2-Input AND Gates SN74HC08APWR
Quadruple 2-Input AND Gates 14-TSSOP

Quadruple 2-Input AND Gates 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-42492-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-42492-1-ND
Gates and Inverters 296-42492-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-42492-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-42492-6-ND
Gates and Inverters 296-42492-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-42492-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-42492-2-ND
Gates and Inverters 296-42492-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-SN74HC08APWR
TSSOP Logic IC 705-SN74HC08APWR
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R Product overview: SN74HC08APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08APWR can be used for catalog matching and distributor lookup.

AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R Product overview: SN74HC08APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08APWR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74HC08APWR - 065494-SN74HC08APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC08APWR
065494-SN74HC08APWR
Logic - Logic - Gates and Inverters - SN74HC08APWR 065494-SN74HC08APWR
Manufacturer: Texas Instruments Win Source Part Number: 065494-SN74HC08APWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065494-SN74HC08APWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC08APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC08APWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC08APWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HC08APWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC08APWR
Gates and Inverters SN74HC08APWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HC08APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC08APWR
Gates and Inverters SN74HC08APWR
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74HC08APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC08APWR
Logic - Gates and Inverters SN74HC08APWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R - 815-SN74HC08APWR - Utmel Electronic Limited
Hong Kong, China
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R
815-SN74HC08APWR
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R 815-SN74HC08APWR
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R

AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC08APWR
Logic Gates SN74HC08APWR
Logic Gates Quadruple 2-Input AND Gates

Logic Gates Quadruple 2-Input AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC08APWR 296-42492-1-ND 705-SN74HC08APWR 065494-SN74HC08APWR SN74HC08APWR SN74HC08APWR SN74HC08APWR SN74HC08APWR 815-SN74HC08APWR SN74HC08APWR
Product Name SN74HC08A Quadruple 2-Input AND Gates Gates and Inverters TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC08APWR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R Logic Gates
Gate Type AND AND AND GATE NOT; AND; AND Gate AND AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 2V ~ 6V 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 1.9V ~ 5.9V (Low), 0.1V ~ 0.26V (High) 5V; 2V~6V
Logic Family HC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; SO,TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP Other; 14-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 14-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type NOR; XOR; XNOR
Output Type Differential
IC Package Type Other; 24-CDIP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS05FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers