Manufacturer: Texas Instruments
Win Source Part Number: 030107-SN74HC05NSR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC05
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC05N3; SN74HC05NE4; SN74HC05N; SN74HC05PWRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel Open Drain 14-SO
Inverter IC 6 Channel Open Drain 14-SO
Inverter IC 6 Channel Open Drain 14-SO
6-Ch Inverter IC, 2-6V, Open-Drain, 5.2mA, SOP, CMOS Product overview: SN74HC05NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05NSR can be used for catalog matching and distributor lookup.
IC INVERTER OD 6CH 6-INP 14SOP
IC INVERTER 6CH 1-INP 14SO
Inverter IC 6 Channel Open Drain 14-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 030107-SN74HC05NSR | 296-SN74HC05NSRTR-ND | 705-SN74HC05NSR | SN74HC05NSR | SN74HC05NSR | SN74HC05NSR |
| Product Name | Logic - Logic - Gates and Inverters - SN74HC05NSR | Gates and Inverters | 6V 5.2mA Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 20 ns | 20 ns | 20 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |