Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC05NG4

Description
Win Source Part Number: 1257819-SN74HC05NG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Open Drain Package: Tube Number of Circuits: 6 Standard Package: 25 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC05NE4,SN74HC05 NE4 Base Product Number: 74HC05
Request a Quote Datasheet
Description
Win Source Part Number: 1257819-SN74HC05NG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Open Drain Package: Tube Number of Circuits: 6 Standard Package: 25 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC05NE4,SN74HC05 NE4 Base Product Number: 74HC05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257819-SN74HC05NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257819-SN74HC05NG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257819-SN74HC05NG4
Win Source Part Number: 1257819-SN74HC05NG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Open Drain Package: Tube Number of Circuits: 6 Standard Package: 25 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC05NE4,SN74HC05 NE4 Base Product Number: 74HC05

Win Source Part Number: 1257819-SN74HC05NG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Open Drain
Package: Tube
Number of Circuits: 6
Standard Package: 25
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC05NE4,SN74HC05NE4
Base Product Number: 74HC05

Buy Now Datasheet
IC INVERTER 6CH 1-INP 14DIP Product overview: SN74HC05NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05NG4 can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 1-INP 14DIP Product overview: SN74HC05NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HC05NG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HC05NG4-ND
Gates and Inverters SN74HC05NG4-ND
Inverter IC 6 Channel Open Drain 14-PDIP

Inverter IC 6 Channel Open Drain 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74HC05NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC05NG4
Gates and Inverters SN74HC05NG4
Inverter IC 6 Channel Open Drain 14-PDIP

Inverter IC 6 Channel Open Drain 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74HC05NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC05NG4
Logic - Gates and Inverters SN74HC05NG4
IC INVERTER OD 6CH 6-INP 14DIP

IC INVERTER OD 6CH 6-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC05NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC05NG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC05NG4
IC INVERTER 6CH 1-INP 14DIP

IC INVERTER 6CH 1-INP 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257819-SN74HC05NG4 705-SN74HC05NG4 SN74HC05NG4-ND SN74HC05NG4 SN74HC05NG4 SN74HC05NG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT NOT; Inverter NOT NOT
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 1 1 1 1
Propagation Delay 20 ns 20 ns 20 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4023BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 74AHC1G02GV/C4H - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type Other; SC-74A
View Details
2 suppliers