Inverter IC 6 Channel Open Drain 14-TSSOP
IC INVERTER OD 6CH 6-INP 14TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74HC05APWRG4 | SN74HC05APWRG4 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) |
| Inputs | 1 | |
| Operating Current | 5.2 mA | 0.0020 mA |