IC INVERTER 6CH 1-INP 14SO Product overview: SN74HC05ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05ANSR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-SO
Inverter IC 6 Channel Open Drain 14-SO
IC INVERTER 6CH 1-INP 14SO
Inverter IC 6 Channel Open Drain 14-SO
IC INVERTER OD 6CH 6-INP 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC05ANSR | 296-SN74HC05ANSRCT-ND | SN74HC05ANSR | SN74HC05ANSR | SN74HC05ANSR |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 0.1V ~ 0.26V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 15 ns | 15 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |