6-Ch Inverter IC, 2-6V, 16ns, 5.2mA, CMOS, SSOP Product overview: SN74HC04DBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04DBRE4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SSOP
Win Source Part Number: 1257873-SN74HC04DBRE
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC04
Inverter IC 6 Channel 14-SSOP
IC INVERTER 6CH 6-INP 14SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC04DBRE4 | SN74HC04DBRE4-ND | 1257873-SN74HC04DBRE4 | SN74HC04DBRE4 | SN74HC04DBRE4 |
| Product Name | 6V 5.2mA SSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) |
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 16 ns | 16 ns | 16 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |