Texas Instruments High-Performance Analog 5.2mA 6V SOIC Logic IC SN74HC04D

Description
6-Element CMOS Inverter IC, 16ns, 5.2mA, 2-6V, SOIC Product overview: SN74HC04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Element CMOS Inverter IC, 16ns, 5.2mA, 2-6V, SOIC Product overview: SN74HC04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.2mA 6V SOIC Logic IC
705-SN74HC04D
5.2mA 6V SOIC Logic IC 705-SN74HC04D
6-Element CMOS Inverter IC, 16ns, 5.2mA, 2-6V, SOIC Product overview: SN74HC04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04D can be used for catalog matching and distributor lookup.

6-Element CMOS Inverter IC, 16ns, 5.2mA, 2-6V, SOIC Product overview: SN74HC04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inverters ICs - 1218346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1218346
Inverters ICs 1218346
Hex Inverter SN74HC04D

Hex Inverter SN74HC04D

Supplier's Site
Gates and Inverters - 296-1189-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1189-5-ND
Gates and Inverters 296-1189-5-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC04D - 095297-SN74HC04D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC04D
095297-SN74HC04D
Logic - Logic - Gates and Inverters - SN74HC04D 095297-SN74HC04D
Manufacturer: Texas Instruments Win Source Part Number: 095297-SN74HC04D Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 095297-SN74HC04D
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ic, Hex Inverter, Smd, 74Hc04; Logic Family / Base Number Texas Instruments - 83AH8392 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hex Inverter, Smd, 74Hc04; Logic Family / Base Number Texas Instruments
83AH8392
Ic, Hex Inverter, Smd, 74Hc04; Logic Family / Base Number Texas Instruments 83AH8392
IC, HEX INVERTER, SMD, 74HC04; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, HEX INVERTER, SMD, 74HC04; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 16613472 - Radwell International
Willingboro, NJ, United States
Logic IC
16613472
Logic IC 16613472
INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74HC04D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC04D
Gates and Inverters SN74HC04D
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Radwell International Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HC04D 1218346 296-1189-5-ND 095297-SN74HC04D 83AH8392 16613472 SN74HC04D
Product Name 5.2mA 6V SOIC Logic IC Inverters ICs Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC04D Ic, Hex Inverter, Smd, 74Hc04; Logic Family / Base Number Texas Instruments Logic IC Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT; Inverter NOT NOT; Inverter
Supply Voltage 6V 6 v 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V
Inputs 1 6 6 1 1
Propagation Delay 16 ns 16 ns 16 ns 16 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers
Gates and Inverters - 1727-74AHCT3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details