IC INV 6-CIR 6-IN 14-SO
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 6-INP 14SO
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HC04ANS-ND | SN74HC04ANS | SN74HC04ANS | SN74HC04ANS |
| Product Name | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 6 | 1 | 6 | |
| Propagation Delay | 13 ns | |||
| Low Level Output Current (Sink) | 5.2 mA |