Texas Instruments SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs SN74HC03PWR

Description
Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - SN74HC03PWR - Texas Instruments
Dallas, TX, United States
SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs
SN74HC03PWR
SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs SN74HC03PWR
Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74HC03PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC03PWRCT-ND
Gates and Inverters 296-SN74HC03PWRCT-ND
NAND Gate IC 4 Channel Open Drain 14-TSSOP

NAND Gate IC 4 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HC03PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC03PWRTR-ND
Gates and Inverters 296-SN74HC03PWRTR-ND
NAND Gate IC 4 Channel Open Drain 14-TSSOP

NAND Gate IC 4 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HC03PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC03PWRDKR-ND
Gates and Inverters 296-SN74HC03PWRDKR-ND
NAND Gate IC 4 Channel Open Drain 14-TSSOP

NAND Gate IC 4 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.2mA 6V TSSOP Logic IC
705-SN74HC03PWR
5.2mA 6V TSSOP Logic IC 705-SN74HC03PWR
4x2-Input NAND Gate IC, Open-Drain, 5.2mA, 2-6V, 23ns, TSSOP Product overview: SN74HC03PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03PWR can be used for catalog matching and distributor lookup.

4x2-Input NAND Gate IC, Open-Drain, 5.2mA, 2-6V, 23ns, TSSOP Product overview: SN74HC03PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC03PWR - 712253-SN74HC03PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC03PWR
712253-SN74HC03PWR
Logic - Logic - Gates and Inverters - SN74HC03PWR 712253-SN74HC03PWR
Manufacturer: Texas Instruments Win Source Part Number: 712253-SN74HC03PWR Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74HC03 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 23ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 712253-SN74HC03PWR
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC03
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 23ns at 6V, 50pF

Buy Now
 - SN74HC03PWR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC03PWR
Logic Gates SN74HC03PWR
Logic Gates Quadruple 2-Input Positive-NAND Gate

Logic Gates Quadruple 2-Input Positive-NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74HC03PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC03PWR
Gates and Inverters SN74HC03PWR
NAND Gate IC 4 Channel Open Drain 14-TSSOP

NAND Gate IC 4 Channel Open Drain 14-TSSOP

Buy Now
Gates and Inverters - SN74HC03PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC03PWR
Gates and Inverters SN74HC03PWR
IC GATE NAND OD 4CH 2-IN 14TSSOP

IC GATE NAND OD 4CH 2-IN 14TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC03PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC03PWR
Logic - Gates and Inverters SN74HC03PWR
IC GATE NAND OD 4CH 2-IN 14TSSOP

IC GATE NAND OD 4CH 2-IN 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC03PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC03PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC03PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC03PWR 296-SN74HC03PWRCT-ND 705-SN74HC03PWR 712253-SN74HC03PWR SN74HC03PWR SN74HC03PWR SN74HC03PWR SN74HC03PWR SN74HC03PWR SN74HC03PWR
Product Name SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs Gates and Inverters 5.2mA 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC03PWR Logic Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS
Propagation Delay 31 ns 23 ns 23 ns 23 ns 23 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details