Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-PDIP -40 to 85
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14
IC NAND 4-CIR 2-IN 14-PDIP
NAND Gate IC 4 Channel Open Drain 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC03NE4 | SN74HC03NE4 | 296-SN74HC03NE4-ND | SN74HC03NE4 | SN74HC03NE4 |
| Product Name | SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | HC | CMOS | |||
| Propagation Delay | 31 ns | 23 ns | |||
| Operating Current | 0.0200 mA | 5.2 mA |