Quadruple 2-input NAND gates with open-drain outputs, available in a 14-pin SOIC package measuring 8.70 mm × 3.90 mm, operating from 2 V to 6 V with a typical propagation delay of 8 ns at 5 V and an output drive of ±4 mA at 5 V. The device supports a temperature range of -40 °C to 85 °C and has a maximum quiescent supply current of 20 µA.
Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-SOIC -40 to 85
NAND Gate IC 4 Channel Open Drain 14-SOIC
4-Ch 2-In NAND Gate IC, 2-6V, 5.2mA, SOIC, CMOS Product overview: SN74HC03DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03DG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257837-SN74HC03DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Open Drain
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC03
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND OD 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Open Drain 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC03DG4 | SN74HC03DG4-ND | 705-SN74HC03DG4 | 1257837-SN74HC03DG4 | SN74HC03DG4 | SN74HC03DG4 | SN74HC03DG4 |
| Product Name | SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs | Gates and Inverters | 6V 5.2mA SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Logic Family | HC | ||||||
| Propagation Delay | 31 ns | 23 ns | 23 ns | 23 ns | |||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA |