Texas Instruments SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs SN74HC03D

Description
Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - SN74HC03D - Texas Instruments
Dallas, TX, United States
SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs
SN74HC03D
SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs SN74HC03D
Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC03D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC03D
6V SOIC Logic IC 705-SN74HC03D
4-ch 2-input NAND Gate IC, 2-6V, Open-Drain, SOIC Product overview: SN74HC03D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03D can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2-6V, Open-Drain, SOIC Product overview: SN74HC03D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-9817-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9817-5-ND
Gates and Inverters 296-9817-5-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC03D - 042760-SN74HC03D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC03D
042760-SN74HC03D
Logic - Logic - Gates and Inverters - SN74HC03D 042760-SN74HC03D
Manufacturer: Texas Instruments Win Source Part Number: 042760-SN74HC03D Packaging: Tube/Rail Features: Open Drain Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 042760-SN74HC03D
Packaging: Tube/Rail
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - SN74HC03D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC03D
Gates and Inverters SN74HC03D
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74HC03D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC03D
Logic - Gates and Inverters SN74HC03D
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Ic, Quad 2Input Nand, Smd, 74Hc03; Logic Family / Base Number Texas Instruments - 26AJ9352 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2Input Nand, Smd, 74Hc03; Logic Family / Base Number Texas Instruments
26AJ9352
Ic, Quad 2Input Nand, Smd, 74Hc03; Logic Family / Base Number Texas Instruments 26AJ9352
IC, QUAD 2INPUT NAND, SMD, 74HC03; Logic Family / Base Number:74HC03; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2INPUT NAND, SMD, 74HC03; Logic Family / Base Number:74HC03; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 16722603 - Radwell International
Willingboro, NJ, United States
Logic IC
16722603
Logic IC 16722603
NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC03D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC03D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC03D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC03D SN74HC03D 705-SN74HC03D 296-9817-5-ND 042760-SN74HC03D SN74HC03D SN74HC03D 26AJ9352 16722603 SN74HC03D
Product Name SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC03D Gates and Inverters Logic - Gates and Inverters Ic, Quad 2Input Nand, Smd, 74Hc03; Logic Family / Base Number Texas Instruments Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND; NAND NAND
Supply Voltage 5V; 5 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V
Logic Family HC CMOS
Propagation Delay 31 ns 27 ns 23 ns 23 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers