Enhanced Product Quadruple 2-Input Positive-Nor Gates 14-TSSOP -40 to 125
NOR Gate IC 4 Channel 14-TSSOP
Win Source Part Number: 1257877-SN74HC02QPWR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: V62/04687-02YE,-V62/
Base Product Number: 74HC02
Quad 2-Input NOR Gate IC, 74HC Series, TSSOP, -40 to 125°C Product overview: SN74HC02QPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02QPWREP can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14TSSOP
Logic Gates Mil Enhance Quad 2- Input Pos-NOR Gates
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel 14-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC02QPWREP | 296-19505-2-ND | 1257877-SN74HC02QPWREP | 705-SN74HC02QPWREP | SN74HC02QPWREP | SN74HC02QPWREP | SN74HC02QPWREP | SN74HC02QPWREP |
| Product Name | SN74HC02-EP Enhanced Product Quadruple 2-Input Positive-Nor Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOT; NOR | NOR; NOR Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Logic Family | HC | |||||||
| Propagation Delay | 18 ns | 15 ns | 15 ns | 15 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA |