Texas Instruments SN74HC02-Q1 Automotive Catalog Quadruple 2-Input Positive-NOR Gates SN74HC02QDRQ1

Description
Automotive Catalog Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC02-Q1 Automotive Catalog Quadruple 2-Input Positive-NOR Gates - SN74HC02QDRQ1 - Texas Instruments
Dallas, TX, United States
SN74HC02-Q1 Automotive Catalog Quadruple 2-Input Positive-NOR Gates
SN74HC02QDRQ1
SN74HC02-Q1 Automotive Catalog Quadruple 2-Input Positive-NOR Gates SN74HC02QDRQ1
Automotive Catalog Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125

Automotive Catalog Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-24747-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24747-6-ND
Gates and Inverters 296-24747-6-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24747-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24747-2-ND
Gates and Inverters 296-24747-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24747-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24747-1-ND
Gates and Inverters 296-24747-1-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC02QDRQ1
6V SOIC Logic IC 705-SN74HC02QDRQ1
4-Ch NOR Gate IC, 2-Input, 2-6V, 125°C, SOIC Product overview: SN74HC02QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02QDRQ1 can be used for catalog matching and distributor lookup.

4-Ch NOR Gate IC, 2-Input, 2-6V, 125°C, SOIC Product overview: SN74HC02QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC02QDRQ1 - 1254463-SN74HC02QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC02QDRQ1
1254463-SN74HC02QDRQ1
Logic - Logic - Gates and Inverters - SN74HC02QDRQ1 1254463-SN74HC02QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1254463-SN74HC02QDRQ 1 Series: Automotive, AEC-Q100, 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: SN74HC02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC02D-Q100,118; 74HC02D-Q100; 74HC02D/S420; Introduction Date: March 19, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1254463-SN74HC02QDRQ1
Series: Automotive, AEC-Q100, 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC02D-Q100,118; 74HC02D-Q100; 74HC02D/S420;
Introduction Date: March 19, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74HC02QDRQ1 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74HC02QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC02QDRQ1
Gates and Inverters SN74HC02QDRQ1
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC02QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC02QDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC02QDRQ1
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
IC GATE NOR 4CH 2-INP 14-SOIC - 815-SN74HC02QDRQ1 - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 4CH 2-INP 14-SOIC
815-SN74HC02QDRQ1
IC GATE NOR 4CH 2-INP 14-SOIC 815-SN74HC02QDRQ1
IC GATE NOR 4CH 2-INP 14-SOIC

IC GATE NOR 4CH 2-INP 14-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC02QDRQ1
Logic Gates SN74HC02QDRQ1
Logic Gates Quad 2 Input Exclusive NOR Gate

Logic Gates Quad 2 Input Exclusive NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC02QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC02QDRQ1
Logic - Gates and Inverters SN74HC02QDRQ1
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC02QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC02QDRQ1
Gates and Inverters SN74HC02QDRQ1
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC02QDRQ1 296-24747-6-ND 705-SN74HC02QDRQ1 1254463-SN74HC02QDRQ1 SN74HC02QDRQ1 SN74HC02QDRQ1 SN74HC02QDRQ1 815-SN74HC02QDRQ1 SN74HC02QDRQ1 SN74HC02QDRQ1 SN74HC02QDRQ1
Product Name SN74HC02-Q1 Automotive Catalog Quadruple 2-Input Positive-NOR Gates Gates and Inverters 6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74HC02QDRQ1 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NOR 4CH 2-INP 14-SOIC Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate OR; NOR NOR; NOR Gate NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage 5V; 5 2V ~ 6V 6V 2 V ~ 6 V 2V ~ 6V 5V; 5V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS CMOS; CMOS
Propagation Delay 18 ns 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers