Texas Instruments SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02PWG4

Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC02 Quadruple 2-Input Positive-NOR Gates - SN74HC02PWG4 - Texas Instruments
Dallas, TX, United States
SN74HC02 Quadruple 2-Input Positive-NOR Gates
SN74HC02PWG4
SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02PWG4
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74HC02PWG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HC02PWG4-ND
Gates and Inverters SN74HC02PWG4-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
5.2mA 6V TSSOP Logic IC - 705-SN74HC02PWG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.2mA 6V TSSOP Logic IC
705-SN74HC02PWG4
5.2mA 6V TSSOP Logic IC 705-SN74HC02PWG4
4-Bit NOR Gate IC, 2-Input, 5.2mA, 15ns, 2-6V, TSSOP Product overview: SN74HC02PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02PWG4 can be used for catalog matching and distributor lookup.

4-Bit NOR Gate IC, 2-Input, 5.2mA, 15ns, 2-6V, TSSOP Product overview: SN74HC02PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257835-SN74HC02PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257835-SN74HC02PWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257835-SN74HC02PWG4
Win Source Part Number: 1257835-SN74HC02PWG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC02

Win Source Part Number: 1257835-SN74HC02PWG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC02

Buy Now Datasheet
Gates and Inverters - SN74HC02PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC02PWG4
Gates and Inverters SN74HC02PWG4
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74HC02PWG4
Logic Gates SN74HC02PWG4
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC02PWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC02PWG4
Logic - Gates and Inverters SN74HC02PWG4
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC02PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC02PWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC02PWG4
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC02PWG4 SN74HC02PWG4-ND 705-SN74HC02PWG4 1257835-SN74HC02PWG4 SN74HC02PWG4 SN74HC02PWG4 SN74HC02PWG4 SN74HC02PWG4
Product Name SN74HC02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters 5.2mA 6V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR; NOR Gate NOT; NOR NOR
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 23 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers