Texas Instruments SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02PW

Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC02 Quadruple 2-Input Positive-NOR Gates - SN74HC02PW - Texas Instruments
Dallas, TX, United States
SN74HC02 Quadruple 2-Input Positive-NOR Gates
SN74HC02PW
SN74HC02 Quadruple 2-Input Positive-NOR Gates SN74HC02PW
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC02PW - 1254460-SN74HC02PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC02PW
1254460-SN74HC02PW
Logic - Logic - Gates and Inverters - SN74HC02PW 1254460-SN74HC02PW
Manufacturer: Texas Instruments Win Source Part Number: 1254460-SN74HC02PW Packaging: Tube Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: 74HC02 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254460-SN74HC02PW
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC02
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF

Buy Now
6V TSSOP Logic IC - 705-SN74HC02PW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC02PW
6V TSSOP Logic IC 705-SN74HC02PW
4-ch 2-input NOR Gate IC, 2-6V, CMOS, 14-TSSOP Product overview: SN74HC02PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02PW can be used for catalog matching and distributor lookup.

4-ch 2-input NOR Gate IC, 2-6V, CMOS, 14-TSSOP Product overview: SN74HC02PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-26457-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26457-5-ND
Gates and Inverters 296-26457-5-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC02PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC02PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC02PW
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 26AJ9351 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments
26AJ9351
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments 26AJ9351
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74HC02PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC02PW
Logic - Gates and Inverters SN74HC02PW
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC02PW
Logic Gates SN74HC02PW
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet
Gates and Inverters - SN74HC02PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC02PW
Gates and Inverters SN74HC02PW
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC02PW 1254460-SN74HC02PW 705-SN74HC02PW 296-26457-5-ND SN74HC02PW 26AJ9351 SN74HC02PW SN74HC02PW SN74HC02PW
Product Name SN74HC02 Quadruple 2-Input Positive-NOR Gates Logic - Logic - Gates and Inverters - SN74HC02PW 6V TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR NOR; NOR Gate NOT; NOR NOR; NOR Gate
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 23 ns 15 ns 20 ns 15 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS260FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers
CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic IC - 705-5420DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Gates and Inverters - 54S40DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers