Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
4x 2-Input NOR Gate IC, SOIC, 2-6V, 15ns PD Product overview: SN74HC02DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02DG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74HC02DG4 | 705-SN74HC02DG4 |
| Product Name | SN74HC02 Quadruple 2-Input Positive-NOR Gates | 6V SOIC Logic IC |
| Gate Type | NOR | NOR; NOR GATE |
| Supply Voltage | 5V; 5 | 6V |
| Logic Family | HC | |
| Propagation Delay | 23 ns | 15 ns |