NOR Gate IC 4 Channel 14-SO
NOR Gate IC 4 Channel 14-SO
NOR Gate IC 4 Channel 14-SO
NOR Gate 4-Element 2-IN CMOS 14-Pin SOP T/R Product overview: SN74HC02ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02ANSR can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14SO
Logic Gates Quad 2-Input Positive-NOR Gates
IC GATE NOR 4CH 2-INP 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HC02ANSRCT-ND | 705-SN74HC02ANSR | SN74HC02ANSR | SN74HC02ANSR | SN74HC02ANSR | SN74HC02ANSR |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR GATE | NOT; NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 2V ~ 6V | 6V | 1.9V ~ 5.9V (Low), 0.1V ~ 0.26V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | ||||
| Propagation Delay | 13 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |