Texas Instruments Logic - Logic - Gates and Inverters - SN74HC00NSRG4 SN74HC00NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254448-SN74HC00NSRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254448-SN74HC00NSRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC00NSRG4 - 1254448-SN74HC00NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC00NSRG4
1254448-SN74HC00NSRG4
Logic - Logic - Gates and Inverters - SN74HC00NSRG4 1254448-SN74HC00NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254448-SN74HC00NSRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254448-SN74HC00NSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
4-Gate NAND IC, 5V, 15ns PD, SOP, CMOS Product overview: SN74HC00NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00NSRG4 can be used for catalog matching and distributor lookup.

4-Gate NAND IC, 5V, 15ns PD, SOP, CMOS Product overview: SN74HC00NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1254448-SN74HC00NSRG4 705-SN74HC00NSRG4
Product Name Logic - Logic - Gates and Inverters - SN74HC00NSRG4 5V Logic IC
Gate Type NOT NAND; NAND GATE
Supply Voltage 6V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5486DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Quad 2-input AND gate - 74AHCT08BQ-Q100/GX - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7512761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details