IC NAND 4-CIR 2-IN 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1254446-SN74HC00NS
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
HC/UH SERIES, QUAD 2-INPUT NAND GATE, PDSO14, PLASTIC, SOP-14 Product overview: SN74HC00NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00NS can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SO
NAND Gate IC 4 Channel 14-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HC00NS-ND | 1254446-SN74HC00NS | 705-SN74HC00NS | SN74HC00NS | SN74HC00NS |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HC00NS | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT | NAND; NAND GATE | NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 15 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA |