Quad 2-Input Positive-NAND Gates 14-PDIP -40 to 85
IC NAND 4-CIR 2-IN 14-PDIP
Logic Gates Quad 2-Input Positive-NAND gates
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel 14-PDIP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC00NE4 | 296-SN74HC00NE4-ND | SN74HC00NE4 | SN74HC00NE4 | SN74HC00NE4 |
| Product Name | SN74HC00 Quad 2-Input Positive-NAND Gates | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | HC | ||||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 23 ns | 15 ns |