Texas Instruments SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00N

Description
Quad 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quad 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC00 Quad 2-Input Positive-NAND Gates - SN74HC00N - Texas Instruments
Dallas, TX, United States
SN74HC00 Quad 2-Input Positive-NAND Gates
SN74HC00N
SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00N
Quad 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Quad 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Buy Now Datasheet
Logic Gates - 442892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
442892
Logic Gates 442892
Quad 2 i/p NAND gate,SN74HC00N DIP14

Quad 2 i/p NAND gate,SN74HC00N DIP14

Supplier's Site
Logic Gates - 3332748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
3332748
Logic Gates 3332748
Quad 2i/p NANDgate,SN74HC00N DIP14 25pcs

Quad 2i/p NANDgate,SN74HC00N DIP14 25pcs

Supplier's Site
Logic Gates - 442892P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
442892P
Logic Gates 442892P
Quad 2 i/p NAND gate,SN74HC00N DIP14

Quad 2 i/p NAND gate,SN74HC00N DIP14

Supplier's Site
Singapore, Singapore
5V Logic IC
705-SN74HC00N
5V Logic IC 705-SN74HC00N
4-Element 2-IN CMOS NAND Gate IC, 5V, PDIP Product overview: SN74HC00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00N can be used for catalog matching and distributor lookup.

4-Element 2-IN CMOS NAND Gate IC, 5V, PDIP Product overview: SN74HC00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1563-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1563-5-ND
Gates and Inverters 296-1563-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC00N - 006786-SN74HC00N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC00N
006786-SN74HC00N
Logic - Logic - Gates and Inverters - SN74HC00N 006786-SN74HC00N
Manufacturer: Texas Instruments Win Source Part Number: 006786-SN74HC00N Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Microwave

Manufacturer: Texas Instruments
Win Source Part Number: 006786-SN74HC00N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Microwave

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC00N
Logic Gates SN74HC00N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 60K6816 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments
60K6816
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments 60K6816
QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site
Quad 2-Input Nand, 74Hc00, Dip14; Logic Family / Base Number Texas Instruments - 33AH4842 - Newark, An Avnet Company
Chicago, IL, United States
Quad 2-Input Nand, 74Hc00, Dip14; Logic Family / Base Number Texas Instruments
33AH4842
Quad 2-Input Nand, 74Hc00, Dip14; Logic Family / Base Number Texas Instruments 33AH4842
QUAD 2-INPUT NAND, 74HC00, DIP14; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

QUAD 2-INPUT NAND, 74HC00, DIP14; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 17220619 - Radwell International
Willingboro, NJ, United States
Logic IC
17220619
Logic IC 17220619
NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC00N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC00N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74HC00N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC00N
Logic - Gates and Inverters SN74HC00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74HC00N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC00N
Gates and Inverters SN74HC00N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Gates and Inverters - SN74HC00N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC00N
Gates and Inverters SN74HC00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC00N 442892 3332748 442892P 705-SN74HC00N 296-1563-5-ND 006786-SN74HC00N SN74HC00N 60K6816 33AH4842 17220619 SN74HC00N SN74HC00N SN74HC00N SN74HC00N
Product Name SN74HC00 Quad 2-Input Positive-NAND Gates Logic Gates Logic Gates Logic Gates 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC00N Logic Gates Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments Quad 2-Input Nand, 74Hc00, Dip14; Logic Family / Base Number Texas Instruments Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND; Nand AND; NAND; Nand AND; NAND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND; NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 5V; 5 6 v 6 v 6V 2V ~ 6V 2 V ~ 6 V 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Logic Family HC CMOS; Nand Nand NAND
Features Schmitt Trigger
Propagation Delay 23 ns 15 ns 15 ns 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Gates and Inverters - 54F11LMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54LS30FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers