Texas Instruments SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00DRG4

Description
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote
Description
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC00 Quad 2-Input Positive-NAND Gates from Texas Instruments features four independent 2-input NAND gates, each capable of performing the Boolean function Y = A ,óè B in positive logic. This device operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -40°C to +85°C, making it suitable for various applications. The gates are designed with buffered inputs and can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The SN74HC00DRG4 variant is packaged in a 14-pin SOIC format, with a typical body size of 8.70 mm x 3.90 mm. This product is ideal for use in alarm circuits, S-R latches, and other digital logic applications.

Datasheet Summary
Powered by GS/AI

The SN74HC00 Quad 2-Input Positive-NAND Gates from Texas Instruments features four independent 2-input NAND gates, each capable of performing the Boolean function Y = A ,óè B in positive logic. This device operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -40°C to +85°C, making it suitable for various applications. The gates are designed with buffered inputs and can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The SN74HC00DRG4 variant is packaged in a 14-pin SOIC format, with a typical body size of 8.70 mm x 3.90 mm. This product is ideal for use in alarm circuits, S-R latches, and other digital logic applications.

Suppliers

Company
Product
Description
Supplier Links
SN74HC00 Quad 2-Input Positive-NAND Gates - SN74HC00DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC00 Quad 2-Input Positive-NAND Gates
SN74HC00DRG4
SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00DRG4
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-31766-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31766-2-ND
Gates and Inverters 296-31766-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC00DRG4 - 065485-SN74HC00DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC00DRG4
065485-SN74HC00DRG4
Logic - Logic - Gates and Inverters - SN74HC00DRG4 065485-SN74HC00DRG4
Manufacturer: Texas Instruments Win Source Part Number: 065485-SN74HC00DRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065485-SN74HC00DRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6V 5.2mA SOIC Logic IC
705-SN74HC00DRG4
6V 5.2mA SOIC Logic IC 705-SN74HC00DRG4
4-Ch 2-In NAND Gate IC, 2-6V, 15ns, 5.2mA, SOIC Product overview: SN74HC00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00DRG4 can be used for catalog matching and distributor lookup.

4-Ch 2-In NAND Gate IC, 2-6V, 15ns, 5.2mA, SOIC Product overview: SN74HC00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HC00DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC00DRG4
Gates and Inverters SN74HC00DRG4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85 - 815-SN74HC00DRG4 - Utmel Electronic Limited
Hong Kong, China
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85
815-SN74HC00DRG4
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85 815-SN74HC00DRG4
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Supplier's Site
Logic - Gates and Inverters - SN74HC00DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC00DRG4
Logic - Gates and Inverters SN74HC00DRG4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC00DRG4
Logic Gates SN74HC00DRG4
Logic Gates Quad 2-Input Positive-NAND gates

Logic Gates Quad 2-Input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC00DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC00DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC00DRG4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC00DRG4 296-31766-2-ND 065485-SN74HC00DRG4 705-SN74HC00DRG4 SN74HC00DRG4 815-SN74HC00DRG4 SN74HC00DRG4 SN74HC00DRG4 SN74HC00DRG4
Product Name SN74HC00 Quad 2-Input Positive-NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC00DRG4 6V 5.2mA SOIC Logic IC Gates and Inverters Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85 Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate AND; NAND NOT; NAND NAND
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V 5V; 5V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS; CMOS
Features Schmitt Trigger
Propagation Delay 23 ns 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Gates and Inverters - Multi-Function, Configurable - 100118FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers