Texas Instruments SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00DR

Description
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC00 Quad 2-Input Positive-NAND Gates - SN74HC00DR - Texas Instruments
Dallas, TX, United States
SN74HC00 Quad 2-Input Positive-NAND Gates
SN74HC00DR
SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00DR
Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quad 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC00DR - 006788-SN74HC00DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC00DR
006788-SN74HC00DR
Logic - Logic - Gates and Inverters - SN74HC00DR 006788-SN74HC00DR
Manufacturer: Texas Instruments Win Source Part Number: 006788-SN74HC00DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC00M_NL; MM74HC00MX_NL; MM74HC00MX_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006788-SN74HC00DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC00M_NL; MM74HC00MX_NL; MM74HC00MX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-1187-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1187-1-ND
Gates and Inverters 296-1187-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1187-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1187-2-ND
Gates and Inverters 296-1187-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1187-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1187-6-ND
Gates and Inverters 296-1187-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC00DR
6V SOIC Logic IC 705-SN74HC00DR
4-ch 2-input NAND Gate IC, 2-6V, 20ns, SOIC, CMOS Product overview: SN74HC00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00DR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2-6V, 20ns, SOIC, CMOS Product overview: SN74HC00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC GATE NAND 4CH 2-INP 14SOIC - 815-SN74HC00DR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14SOIC
815-SN74HC00DR
IC GATE NAND 4CH 2-INP 14SOIC 815-SN74HC00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC00DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC00DR
Gates and Inverters SN74HC00DR
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74HC00DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC00DR
Logic - Gates and Inverters SN74HC00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC00DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC00DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC00DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC00DR
Gates and Inverters SN74HC00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC00DR
Logic Gates SN74HC00DR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC00DR
Logic ICs >> Gates SN74HC00DR
2V~6V 2uA 4 15ns@6V,50pF NAND Gates SOIC-14 Gates ROHS

2V~6V 2uA 4 15ns@6V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Quad Nand Gate, 2I/p, Soic-14; Logic Fam; Msl Texas Instruments - 29AH7518 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Soic-14; Logic Fam; Msl Texas Instruments
29AH7518
Quad Nand Gate, 2I/p, Soic-14; Logic Fam; Msl Texas Instruments 29AH7518
QUAD NAND GATE, 2I/P, SOIC-14; LOGIC FAM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

QUAD NAND GATE, 2I/P, SOIC-14; LOGIC FAM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC00DR 006788-SN74HC00DR 296-1187-1-ND 705-SN74HC00DR 815-SN74HC00DR SN74HC00DR SN74HC00DR SN74HC00DR SN74HC00DR SN74HC00DR SN74HC00DR 29AH7518
Product Name SN74HC00 Quad 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74HC00DR Gates and Inverters 6V SOIC Logic IC IC GATE NAND 4CH 2-INP 14SOIC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic ICs >> Gates Quad Nand Gate, 2I/p, Soic-14; Logic Fam; Msl Texas Instruments
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 5V; 5V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V~6V
Logic Family HC CMOS; CMOS
Features Schmitt Trigger
Propagation Delay 23 ns 15 ns 15 ns 20 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
IC Package Type Other; Through Hole
View Details
2 suppliers