Texas Instruments SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00DBR

Description
Quad 2-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quad 2-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC00 Quad 2-Input Positive-NAND Gates - SN74HC00DBR - Texas Instruments
Dallas, TX, United States
SN74HC00 Quad 2-Input Positive-NAND Gates
SN74HC00DBR
SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00DBR
Quad 2-Input Positive-NAND Gates 14-SSOP -40 to 85

Quad 2-Input Positive-NAND Gates 14-SSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC00DBR - 1254445-SN74HC00DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC00DBR
1254445-SN74HC00DBR
Logic - Logic - Gates and Inverters - SN74HC00DBR 1254445-SN74HC00DBR
Manufacturer: Texas Instruments Win Source Part Number: 1254445-SN74HC00DBR Packaging: Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 74HC00 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254445-SN74HC00DBR
Packaging: Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC00
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF

Buy Now
 - SN74HC00DBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-28653-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28653-1-ND
Gates and Inverters 296-28653-1-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-28653-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28653-6-ND
Gates and Inverters 296-28653-6-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-28653-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28653-2-ND
Gates and Inverters 296-28653-2-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
6V SSOP Logic IC
705-SN74HC00DBR
6V SSOP Logic IC 705-SN74HC00DBR
4-ch 2-input NAND Gate IC, 2-6V, 115ns, SSOP Product overview: SN74HC00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00DBR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2-6V, 115ns, SSOP Product overview: SN74HC00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC GATE NAND 4CH 2-INP 14SSOP - 815-SN74HC00DBR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14SSOP
815-SN74HC00DBR
IC GATE NAND 4CH 2-INP 14SSOP 815-SN74HC00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site
Gates and Inverters - SN74HC00DBR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC00DBR
Gates and Inverters SN74HC00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC00DBR
Logic Gates SN74HC00DBR
Logic Gates Quad 2 Input POS NAND Gates

Logic Gates Quad 2 Input POS NAND Gates

Buy Now Datasheet
Gates and Inverters - SN74HC00DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC00DBR
Gates and Inverters SN74HC00DBR
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC00DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC00DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74HC00DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC00DBR
Logic - Gates and Inverters SN74HC00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC00DBR 1254445-SN74HC00DBR SN74HC00DBR 296-28653-1-ND 705-SN74HC00DBR 815-SN74HC00DBR SN74HC00DBR SN74HC00DBR SN74HC00DBR SN74HC00DBR SN74HC00DBR
Product Name SN74HC00 Quad 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74HC00DBR Gates and Inverters 6V SSOP Logic IC IC GATE NAND 4CH 2-INP 14SSOP Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND GATE NAND NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 2V ~ 6V 2V ~ 6V 6V 5V; 5V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS CMOS; CMOS
Features Schmitt Trigger
Propagation Delay 23 ns 15 ns 15 ns 115 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
4 suppliers
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - 5962-8688301CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 38 ns
View Details
3 suppliers