NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
HC/UH SERIES, QUAD 2-INPUT NAND GATE, PDSO14, SSOP-14 Product overview: SN74HC00ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00ADBR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC00ADBR | 705-SN74HC00ADBR | SN74HC00ADBR |
| Product Name | Quad SSOP Logic IC | Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND GATE | NAND; NAND Gate |
| Logic Family | CMOS | ||
| IC Package Type | Other; SOT-337-1 | Other; SSOP | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) |
| Supply Voltage | 2V ~ 6V |