Win Source Part Number: 1255941-SN74GTLPH329
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74GTLPH
Number of Circuits: 34-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 114-LFBGA
Supplier Device Package: 114-BGA MICROSTAR (16x5.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74GTLP
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1255941-SN74GTLPH32916ZKFR |
| Product Name | Integrated Circuits (ICs) - Logic - Universal Bus Functions |
| Gate Type | Universal Bus Transceiver |