Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74GTLPH32916KR

Description
Win Source Part Number: 1255940-SN74GTLPH329 16KR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74GTLPH Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 34-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 114-LFBGA Supplier Device Package: 114-BGA MICROSTAR (16x5.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-15560-1,-296-15 560-1R,2156-SN74GTLP H32916KR-TITR,-SN74G TLPH32916KRR,TEXTISS N74GTLPH32916KR,296- 15560-2R,296-15560-1 R,296-15560-2,-296-1 5560-1,2156-SN74GTLP H32916KR,296-15560-1 Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255940-SN74GTLPH329 16KR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74GTLPH Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 34-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 114-LFBGA Supplier Device Package: 114-BGA MICROSTAR (16x5.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-15560-1,-296-15 560-1R,2156-SN74GTLP H32916KR-TITR,-SN74G TLPH32916KRR,TEXTISS N74GTLPH32916KR,296- 15560-2R,296-15560-1 R,296-15560-2,-296-1 5560-1,2156-SN74GTLP H32916KR,296-15560-1 Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255940-SN74GTLPH32916KR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255940-SN74GTLPH32916KR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255940-SN74GTLPH32916KR
Win Source Part Number: 1255940-SN74GTLPH329 16KR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74GTLPH Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 34-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 114-LFBGA Supplier Device Package: 114-BGA MICROSTAR (16x5.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-15560-1,-296-15 560-1R,2156-SN74GTLP H32916KR-TITR,-SN74G TLPH32916KRR,TEXTISS N74GTLPH32916KR,296- 15560-2R,296-15560-1 R,296-15560-2,-296-1 5560-1,2156-SN74GTLP H32916KR,296-15560-1 Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1255940-SN74GTLPH32916KR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74GTLPH
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 34-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 114-LFBGA
Supplier Device Package: 114-BGA MICROSTAR (16x5.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-15560-1,-296-15560-1R,2156-SN74GTLPH32916KR-TITR,-SN74GTLPH32916KRR,TEXTISSN74GTLPH32916KR,296-15560-2R,296-15560-1R,296-15560-2,-296-15560-1,2156-SN74GTLPH32916KR,296-15560-1
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255940-SN74GTLPH32916KR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT2G00DP-Q100H-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901M2A - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers