Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74GTLP22034DGVR

Description
Win Source Part Number: 1256239-SN74GTLP2203 4DGVR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13203-1,-74GTLP2 2034DGVRG4R,-SN74GTL P22034DGVRR,-74GTLP2 2034DGVRG4,296-13203 -2,296-13203-6R,-74G TLP22034DGVRE4,296-1 3203-6,TEXTISSN74GTL P22034DGVR,296-13203 -1R,-296-13203-1R,-7 4GTLP22034DGVRE4R,21 56-SN74GTLP22034DGVR -TITR,-296-13203-1,2 96-13203-2R,-296-132 03-1 Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256239-SN74GTLP2203 4DGVR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13203-1,-74GTLP2 2034DGVRG4R,-SN74GTL P22034DGVRR,-74GTLP2 2034DGVRG4,296-13203 -2,296-13203-6R,-74G TLP22034DGVRE4,296-1 3203-6,TEXTISSN74GTL P22034DGVR,296-13203 -1R,-296-13203-1R,-7 4GTLP22034DGVRE4R,21 56-SN74GTLP22034DGVR -TITR,-296-13203-1,2 96-13203-2R,-296-132 03-1 Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256239-SN74GTLP22034DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256239-SN74GTLP22034DGVR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256239-SN74GTLP22034DGVR
Win Source Part Number: 1256239-SN74GTLP2203 4DGVR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13203-1,-74GTLP2 2034DGVRG4R,-SN74GTL P22034DGVRR,-74GTLP2 2034DGVRG4,296-13203 -2,296-13203-6R,-74G TLP22034DGVRE4,296-1 3203-6,TEXTISSN74GTL P22034DGVR,296-13203 -1R,-296-13203-1R,-7 4GTLP22034DGVRE4R,21 56-SN74GTLP22034DGVR -TITR,-296-13203-1,2 96-13203-2R,-296-132 03-1 Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256239-SN74GTLP22034DGVR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74GTLP
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Number of Bits: 8
Supply Voltage: 3.15V ~ 3.45V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-13203-1,-74GTLP22034DGVRG4R,-SN74GTLP22034DGVRR,-74GTLP22034DGVRG4,296-13203-2,296-13203-6R,-74GTLP22034DGVRE4,296-13203-6,TEXTISSN74GTLP22034DGVR,296-13203-1R,-296-13203-1R,-74GTLP22034DGVRE4R,2156-SN74GTLP22034DGVR-TITR,-296-13203-1,296-13203-2R,-296-13203-1
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now
IC REG TXRX LVTTL-GTLP 48-TVSOP Product overview: SN74GTLP22034DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74GTLP22034DGV R can be used for catalog matching and distributor lookup.

IC REG TXRX LVTTL-GTLP 48-TVSOP Product overview: SN74GTLP22034DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74GTLP22034DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256239-SN74GTLP22034DGVR 703-SN74GTLP22034DGVR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Logic IC
Gate Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F64DC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-2766-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Logic Gates - 7988988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details