Win Source Part Number: 1256238-SN74GTLP2203
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74GTLP
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate
Number of Bits: 8
Supply Voltage: 3.15V ~ 3.45V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-13201-2,296-1320
Base Product Number: SN74GTLP
Product Status: Obsolete
IC REG TXRX LVTTL-GTLP 56-BGA Product overview: SN74GTLP22033GQLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74GTLP22033GQL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1256238-SN74GTLP22033GQLR | 703-SN74GTLP22033GQLR |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic | BGA Logic IC |
| Gate Type | LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver | Transceiver |
| Logic Family | TTL | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |