Texas Instruments Logic - Logic - Specialty Logic - SN74GTLP22033DGVR SN74GTLP22033DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 794988-SN74GTLP22033 DGVR Series: 74GTLP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Supply Voltage: 3.15 V ~ 3.45 V Part Status: Obsolete(EOL) Resolution: 8 Family Name: SN74GTLP22033 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): SN74GTLP22033GQLR; 74GTLP22033DGGE4; 74GTLP22033DGGRE4 ; SN74GTLP22033ZQLR; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794988-SN74GTLP22033 DGVR Series: 74GTLP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Supply Voltage: 3.15 V ~ 3.45 V Part Status: Obsolete(EOL) Resolution: 8 Family Name: SN74GTLP22033 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): SN74GTLP22033GQLR; 74GTLP22033DGGE4; 74GTLP22033DGGRE4 ; SN74GTLP22033ZQLR; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74GTLP22033DGVR - 794988-SN74GTLP22033DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74GTLP22033DGVR
794988-SN74GTLP22033DGVR
Logic - Logic - Specialty Logic - SN74GTLP22033DGVR 794988-SN74GTLP22033DGVR
Manufacturer: Texas Instruments Win Source Part Number: 794988-SN74GTLP22033 DGVR Series: 74GTLP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Supply Voltage: 3.15 V ~ 3.45 V Part Status: Obsolete(EOL) Resolution: 8 Family Name: SN74GTLP22033 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): SN74GTLP22033GQLR; 74GTLP22033DGGE4; 74GTLP22033DGGRE4 ; SN74GTLP22033ZQLR; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 794988-SN74GTLP22033DGVR
Series: 74GTLP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage: 3.15 V ~ 3.45 V
Part Status: Obsolete(EOL)
Resolution: 8
Family Name: SN74GTLP22033
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): SN74GTLP22033GQLR; 74GTLP22033DGGE4; 74GTLP22033DGGRE4 ; SN74GTLP22033ZQLR;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 794988-SN74GTLP22033DGVR
Product Name Logic - Logic - Specialty Logic - SN74GTLP22033DGVR
Gate Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic IC - 705-74AHC2G08DC - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details