Texas Instruments Logic - Logic - Specialty Logic - SN74GTLP22033DGGR SN74GTLP22033DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099776-SN74GTLP2203 3DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15 V to 3.45 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099776-SN74GTLP2203 3DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15 V to 3.45 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74GTLP22033DGGR - 1099776-SN74GTLP22033DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74GTLP22033DGGR
1099776-SN74GTLP22033DGGR
Logic - Logic - Specialty Logic - SN74GTLP22033DGGR 1099776-SN74GTLP22033DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1099776-SN74GTLP2203 3DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15 V to 3.45 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099776-SN74GTLP22033DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Number of Bits: 8
Supply Voltage: 3.15 V to 3.45 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1099776-SN74GTLP22033DGGR
Product Name Logic - Logic - Specialty Logic - SN74GTLP22033DGGR
Gate Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100304QC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic Gates - 7989048P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details