The SN74GTLP21395DW is a dual 1-bit LVTTL-to-GTLP bus transceiver in a 20-pin SOIC package, designed for signal-level translation between 3.3-V LVTTL and GTLP logic levels on backplanes. It features adjustable edge-rate control, split LVTTL ports with feedback paths, selectable polarity, and 5-V-tolerant LVTTL inputs. The device includes integrated 26-ohm series resistors on Y outputs to eliminate external components, supports live insertion with Iₜₜ and BIAS Vₛₛ circuitry, and offers high-drive GTLP outputs of 100 mA and LVTTL outputs of -12 mA/12 mA. It operates from −40°C to 85°C and meets JESD78 Class II latch-up performance exceeding 100 mA. ESD protection exceeds 2000 V HBM, 200 V MM, and 1000 V CDM. The packaging is SOIC-20 with dimensions of 507 mm length, 12.83 mm width, and 5080 μm tape height.
2-Bit LVTTL/GTLP Bus Transceiver, 3.3V, 8.8ns, SOIC Product overview: SN74GTLP21395DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74GTLP21395DW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 732-SN74GTLP21395DW |
| Product Name | 3.3V SOIC Interface Transceiver IC |
| Device Type | Transceiver |