Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74GTLP2034ZQLR

Description
Win Source Part Number: 1256235-SN74GTLP2034 ZQLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1256235-SN74GTLP2034 ZQLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256235-SN74GTLP2034ZQLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256235-SN74GTLP2034ZQLR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256235-SN74GTLP2034ZQLR
Win Source Part Number: 1256235-SN74GTLP2034 ZQLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256235-SN74GTLP2034ZQLR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74GTLP
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Number of Bits: 8
Supply Voltage: 3.15V ~ 3.45V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256235-SN74GTLP2034ZQLR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS22DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
2-input NAND gate - 74AHCT1G00GV,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details