Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74GTLP2033DGGR

Description
Win Source Part Number: 1256241-SN74GTLP2033 DGGR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74GTLP2033DGGRG4,-7 4GTLP2033DGGRE4,296- 12468-6,-296-12468-1 ,2156-SN74GTLP2033DG GR,-74GTLP2033DGGRE4 R,-SN74GTLP2033DGGRR ,74GTLP2033DGGRE4,-2 96-12468-1,74GTLP203 3DGGRG4,-74GTLP2033D GGRG4R,74GTLP2033DGG RE4,296-12468-1,TEXT ISSN74GTLP2033DGGR,2 96-12468-2,74GTLP203 3DGGRG4 Base Product Number: 74GTLP2033
Request a Quote Datasheet
Description
Win Source Part Number: 1256241-SN74GTLP2033 DGGR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74GTLP2033DGGRG4,-7 4GTLP2033DGGRE4,296- 12468-6,-296-12468-1 ,2156-SN74GTLP2033DG GR,-74GTLP2033DGGRE4 R,-SN74GTLP2033DGGRR ,74GTLP2033DGGRE4,-2 96-12468-1,74GTLP203 3DGGRG4,-74GTLP2033D GGRG4R,74GTLP2033DGG RE4,296-12468-1,TEXT ISSN74GTLP2033DGGR,2 96-12468-2,74GTLP203 3DGGRG4 Base Product Number: 74GTLP2033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256241-SN74GTLP2033DGGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256241-SN74GTLP2033DGGR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256241-SN74GTLP2033DGGR
Win Source Part Number: 1256241-SN74GTLP2033 DGGR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74GTLP2033DGGRG4,-7 4GTLP2033DGGRE4,296- 12468-6,-296-12468-1 ,2156-SN74GTLP2033DG GR,-74GTLP2033DGGRE4 R,-SN74GTLP2033DGGRR ,74GTLP2033DGGRE4,-2 96-12468-1,74GTLP203 3DGGRG4,-74GTLP2033D GGRG4R,74GTLP2033DGG RE4,296-12468-1,TEXT ISSN74GTLP2033DGGR,2 96-12468-2,74GTLP203 3DGGRG4 Base Product Number: 74GTLP2033

Win Source Part Number: 1256241-SN74GTLP2033DGGR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74GTLP
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Number of Bits: 8
Supply Voltage: 3.15V ~ 3.45V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74GTLP2033DGGRG4,-74GTLP2033DGGRE4,296-12468-6,-296-12468-1,2156-SN74GTLP2033DGGR,-74GTLP2033DGGRE4R,-SN74GTLP2033DGGRR,74GTLP2033DGGRE4,-296-12468-1,74GTLP2033DGGRG4,-74GTLP2033DGGRG4R,74GTLP2033DGGRE4,296-12468-1,TEXTISSN74GTLP2033DGGR,296-12468-2,74GTLP2033DGGRG4
Base Product Number: 74GTLP2033

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256241-SN74GTLP2033DGGR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 5427/BDA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; CFP
View Details
3 suppliers
Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details