Manufacturer: Texas Instruments
Win Source Part Number: 016755-SN74GTL1655DG
Packaging: Reel - TR
Number of Circuits: 16-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Family Name: SN74GTL1655
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): 74GTL1655ATTR; 74GTL1655TTR; SN74GTL1655DGG; SN74GTL1655DGGRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 016755-SN74GTL1655DGGR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74GTL1655DGGR |