Texas Instruments Logic - Logic - Specialty Logic - SN74FB2041ARCG3 SN74FB2041ARCG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254417-SN74FB2041AR CG3 Series: 74FB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 52-QFP Mounting: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5 V ~ 5.5 V Resolution: 7 Family Name: SN74FB2041 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP (10x10) Alternative Parts (Cross-Reference): SN74FB2041ARCR; SN74FB2041ARC; SN74FB2041ARCRG3; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254417-SN74FB2041AR CG3 Series: 74FB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 52-QFP Mounting: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5 V ~ 5.5 V Resolution: 7 Family Name: SN74FB2041 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP (10x10) Alternative Parts (Cross-Reference): SN74FB2041ARCR; SN74FB2041ARC; SN74FB2041ARCRG3; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74FB2041ARCG3 - 1254417-SN74FB2041ARCG3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74FB2041ARCG3
1254417-SN74FB2041ARCG3
Logic - Logic - Specialty Logic - SN74FB2041ARCG3 1254417-SN74FB2041ARCG3
Manufacturer: Texas Instruments Win Source Part Number: 1254417-SN74FB2041AR CG3 Series: 74FB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 52-QFP Mounting: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5 V ~ 5.5 V Resolution: 7 Family Name: SN74FB2041 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP (10x10) Alternative Parts (Cross-Reference): SN74FB2041ARCR; SN74FB2041ARC; SN74FB2041ARCRG3; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254417-SN74FB2041ARCG3
Series: 74FB
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 52-QFP
Mounting: SMD
Logic Type: TTL/BTL Transceiver/Translator
Supply Voltage: 4.5 V ~ 5.5 V
Resolution: 7
Family Name: SN74FB2041
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 52-QFP (10x10)
Alternative Parts (Cross-Reference): SN74FB2041ARCR; SN74FB2041ARC; SN74FB2041ARCRG3;
Introduction Date: July 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1254417-SN74FB2041ARCG3
Product Name Logic - Logic - Specialty Logic - SN74FB2041ARCG3
Gate Type TTL/BTL Transceiver/Translator
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210815P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details