Manufacturer: Texas Instruments
Win Source Part Number: 107076-SN74FB2041ARC
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: TTL/BTL Transceiver/Translat
Number of Bits: 7
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-QFP (10x10)
Alternative Parts (Cross-Reference): SN74FB2041ARCG3; SN74FB2041ARCR; SN74FB2041ARC; SN74FB2041ARCRG3;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 107076-SN74FB2041ARC |
| Product Name | Logic - Logic - Specialty Logic - SN74FB2041ARC |
| Gate Type | TTL/BTL Transceiver/Translator |