Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74FB2040RCRG3

Description
Win Source Part Number: 1256245-SN74FB2040RC RG3 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Standard Package: 500 Mounting: SMD (SMT) Logic Type: TTL/BTL Transceiver/Translat or Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74FB2
Request a Quote Datasheet
Description
Win Source Part Number: 1256245-SN74FB2040RC RG3 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Standard Package: 500 Mounting: SMD (SMT) Logic Type: TTL/BTL Transceiver/Translat or Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74FB2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256245-SN74FB2040RCRG3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256245-SN74FB2040RCRG3
Integrated Circuits (ICs) - Logic - Specialty Logic 1256245-SN74FB2040RCRG3
Win Source Part Number: 1256245-SN74FB2040RC RG3 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Standard Package: 500 Mounting: SMD (SMT) Logic Type: TTL/BTL Transceiver/Translat or Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74FB2

Win Source Part Number: 1256245-SN74FB2040RCRG3
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74FB
Standard Package: 500
Mounting: SMD (SMT)
Logic Type: TTL/BTL Transceiver/Translator
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 52-QFP
Supplier Device Package: 52-QFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74FB2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256245-SN74FB2040RCRG3
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type TTL/BTL Transceiver/Translator
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 74AHCT2G32GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 5420DMQB - 1129186-5420DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
3 suppliers