Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74FB2040RCR

Description
Win Source Part Number: 1256244-SN74FB2040RC R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Standard Package: 500 Mounting: SMD (SMT) Logic Type: TTL/BTL Transceiver/Translat or Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74FB2040RCR, 2156-SN74FB2040RCR-T ITR Base Product Number: SN74FB2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256244-SN74FB2040RC R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Standard Package: 500 Mounting: SMD (SMT) Logic Type: TTL/BTL Transceiver/Translat or Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74FB2040RCR, 2156-SN74FB2040RCR-T ITR Base Product Number: SN74FB2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256244-SN74FB2040RCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256244-SN74FB2040RCR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256244-SN74FB2040RCR
Win Source Part Number: 1256244-SN74FB2040RC R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Standard Package: 500 Mounting: SMD (SMT) Logic Type: TTL/BTL Transceiver/Translat or Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74FB2040RCR, 2156-SN74FB2040RCR-T ITR Base Product Number: SN74FB2 Product Status: Obsolete

Win Source Part Number: 1256244-SN74FB2040RCR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74FB
Standard Package: 500
Mounting: SMD (SMT)
Logic Type: TTL/BTL Transceiver/Translator
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 52-QFP
Supplier Device Package: 52-QFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74FB2040RCR,2156-SN74FB2040RCR-TITR
Base Product Number: SN74FB2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256244-SN74FB2040RCR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type TTL/BTL Transceiver/Translator
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 7512771P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details