Texas Instruments Logic - Logic - Specialty Logic - SN74FB2040RC SN74FB2040RC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254416-SN74FB2040RC Packaging: Tray Mounting Style: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5V ~ 5.5V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 74FB2040 Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254416-SN74FB2040RC Packaging: Tray Mounting Style: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5V ~ 5.5V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 74FB2040 Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74FB2040RC - 1254416-SN74FB2040RC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74FB2040RC
1254416-SN74FB2040RC
Logic - Logic - Specialty Logic - SN74FB2040RC 1254416-SN74FB2040RC
Manufacturer: Texas Instruments Win Source Part Number: 1254416-SN74FB2040RC Packaging: Tray Mounting Style: SMD Logic Type: TTL/BTL Transceiver/Translat or Supply Voltage: 4.5V ~ 5.5V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 52-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 52-QFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 74FB2040 Manufacturer Pack Quantity: 96 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 1254416-SN74FB2040RC
Packaging: Tray
Mounting Style: SMD
Logic Type: TTL/BTL Transceiver/Translator
Supply Voltage: 4.5V ~ 5.5V
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 52-QFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 52-QFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: 74FB2040
Manufacturer Pack Quantity: 96
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1254416-SN74FB2040RC
Product Name Logic - Logic - Specialty Logic - SN74FB2040RC
Gate Type TTL/BTL Transceiver/Translator
Unlock Full Specs
to access all available technical data

Similar Products

 - 5430/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers
Logic Gates - 2222724P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details