Texas Instruments Logic - Logic - Specialty Logic - SN74FB2033KRC SN74FB2033KRC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1037831-SN74FB2033KR C Packaging: Tray Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-QFP (10x10) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1037831-SN74FB2033KR C Packaging: Tray Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-QFP (10x10) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74FB2033KRC - 1037831-SN74FB2033KRC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74FB2033KRC
1037831-SN74FB2033KRC
Logic - Logic - Specialty Logic - SN74FB2033KRC 1037831-SN74FB2033KRC
Manufacturer: Texas Instruments Win Source Part Number: 1037831-SN74FB2033KR C Packaging: Tray Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-QFP (10x10) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1037831-SN74FB2033KRC
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: TTL/BTL Registered Transceiver
Number of Bits: 8
Supply Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-QFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1037831-SN74FB2033KRC
Product Name Logic - Logic - Specialty Logic - SN74FB2033KRC
Gate Type TTL/BTL Registered Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SOIC Logic IC - 705-74AHC14D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers