Texas Instruments Logic - Logic - Specialty Logic - SN74FB2031RCRG3 SN74FB2031RCRG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 131430-SN74FB2031RCR G3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: TTL/BTL Transceiver/Translat or Number of Bits: 9 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-QFN (10x10) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131430-SN74FB2031RCR G3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: TTL/BTL Transceiver/Translat or Number of Bits: 9 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-QFN (10x10) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74FB2031RCRG3 - 131430-SN74FB2031RCRG3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74FB2031RCRG3
131430-SN74FB2031RCRG3
Logic - Logic - Specialty Logic - SN74FB2031RCRG3 131430-SN74FB2031RCRG3
Manufacturer: Texas Instruments Win Source Part Number: 131430-SN74FB2031RCR G3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: TTL/BTL Transceiver/Translat or Number of Bits: 9 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 52-QFN (10x10) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131430-SN74FB2031RCRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: TTL/BTL Transceiver/Translator
Number of Bits: 9
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-QFN (10x10)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 131430-SN74FB2031RCRG3
Product Name Logic - Logic - Specialty Logic - SN74FB2031RCRG3
Gate Type TTL/BTL Transceiver/Translator
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
 - 54F21/BCA - Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 74AHCT04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers