Texas Instruments Logic - Logic - Specialty Logic - SN74FB1650PCA SN74FB1650PCA

Description
Manufacturer: Texas Instruments Win Source Part Number: 794985-SN74FB1650PCA Series: 74FB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Exposed Pad Mounting: SMD Logic Type: TTL/BTL Universal Storage Transceiver Supply Voltage: 4.5 V ~ 5.5 V Resolution: 18 Family Name: SN74FB1650 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HLQFP (14x14) Alternative Parts (Cross-Reference): SN74FB1650PCAG4; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794985-SN74FB1650PCA Series: 74FB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Exposed Pad Mounting: SMD Logic Type: TTL/BTL Universal Storage Transceiver Supply Voltage: 4.5 V ~ 5.5 V Resolution: 18 Family Name: SN74FB1650 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HLQFP (14x14) Alternative Parts (Cross-Reference): SN74FB1650PCAG4; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74FB1650PCA - 794985-SN74FB1650PCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74FB1650PCA
794985-SN74FB1650PCA
Logic - Logic - Specialty Logic - SN74FB1650PCA 794985-SN74FB1650PCA
Manufacturer: Texas Instruments Win Source Part Number: 794985-SN74FB1650PCA Series: 74FB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Exposed Pad Mounting: SMD Logic Type: TTL/BTL Universal Storage Transceiver Supply Voltage: 4.5 V ~ 5.5 V Resolution: 18 Family Name: SN74FB1650 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-HLQFP (14x14) Alternative Parts (Cross-Reference): SN74FB1650PCAG4; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794985-SN74FB1650PCA
Series: 74FB
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LQFP Exposed Pad
Mounting: SMD
Logic Type: TTL/BTL Universal Storage Transceiver
Supply Voltage: 4.5 V ~ 5.5 V
Resolution: 18
Family Name: SN74FB1650
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HLQFP (14x14)
Alternative Parts (Cross-Reference): SN74FB1650PCAG4;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 794985-SN74FB1650PCA
Product Name Logic - Logic - Specialty Logic - SN74FB1650PCA
Gate Type TTL/BTL Universal Storage Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
 - 54AC00/SDA-R - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers
Quad 2-input NOR gate - 74AHCT02D-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers