Quadruple 2-Input Exclusive-OR Gates 14-PDIP 0 to 70
XOR (Exclusive OR) IC 4 Channel 14-PDIP
4x 2-Input XOR Gate IC, 5V, 8ns, PDIP Product overview: SN74F86N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F86N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 896565-SN74F86N
Series: 74F
Operating Temperature Range: 0°C ~ 70°C
Features: XOR (Exclusive OR) IC 4 Channel - 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74F86
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-3602-5-ND, 296-3602-5, -SN74F86N-NDR, -296-3602-5
XOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14
QUAD XOR GATE, 2I/P, DIP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74F86; Logic IC Family:74F; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
LOGIC, QUAD 2-IN EX-OR GATE, 14DIP; Logic Family / Base Number:74F86; Logic Type:XOR; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE XOR 4CH 2-INP 14DIP
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74F86N | 296-3602-5-ND | 705-SN74F86N | 896565-SN74F86N | SN74F86N | 76C3268 | 26AJ9309 | SN74F86N | SN74F86N | SN74F86N | SN74F86N |
| Product Name | SN74F86 Quadruple 2-Input Exclusive-OR Gates | Gates and Inverters | 5V Logic IC | Logic - Logic - Gates and Inverters - SN74F86N | Quad Xor Gate, 2I/p, Dip-14; Logic Function Texas Instruments | Logic, Quad 2-In Ex-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | XOR | XOR; XOR GATE, OR GATE | NOT | OR; XOR | XOR; XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||||
| Logic Family | F | TTL; FAST | |||||||||
| Propagation Delay | 8 ns | 7 ns | 8 ns | ||||||||
| Operating Current | 0.0280 mA | 20 mA | 20 mA |