Texas Instruments SN74F86 Quadruple 2-Input Exclusive-OR Gates SN74F86DR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F86DR is a quadruple 2-input exclusive-OR gate designed for various digital logic applications. It performs the Boolean function Y = A ,äï B, where the output is true when the inputs differ. This device is characterized for operation within a temperature range of 0°C to 70°C and operates with a supply voltage of 4.5V to 5.5V. The input voltage range is specified from -1.2V to 7V, with a maximum output current of 20mA in the low state. The device features a fast switching speed, with propagation delays typically around 4ns. It is available in a 14-pin SOIC package, making it suitable for compact designs. The SN74F86DR is ideal for applications requiring logic functions such as parity checking and signal inversion.

Datasheet Summary
Powered by GS/AI

The SN74F86DR is a quadruple 2-input exclusive-OR gate designed for various digital logic applications. It performs the Boolean function Y = A ,äï B, where the output is true when the inputs differ. This device is characterized for operation within a temperature range of 0°C to 70°C and operates with a supply voltage of 4.5V to 5.5V. The input voltage range is specified from -1.2V to 7V, with a maximum output current of 20mA in the low state. The device features a fast switching speed, with propagation delays typically around 4ns. It is available in a 14-pin SOIC package, making it suitable for compact designs. The SN74F86DR is ideal for applications requiring logic functions such as parity checking and signal inversion.

Suppliers

Company
Product
Description
Supplier Links
SN74F86 Quadruple 2-Input Exclusive-OR Gates - SN74F86DR - Texas Instruments
Dallas, TX, United States
SN74F86 Quadruple 2-Input Exclusive-OR Gates
SN74F86DR
SN74F86 Quadruple 2-Input Exclusive-OR Gates SN74F86DR
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70

Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74F86DR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

XOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-14825-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14825-2-ND
Gates and Inverters 296-14825-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14825-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14825-1-ND
Gates and Inverters 296-14825-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14825-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14825-6-ND
Gates and Inverters 296-14825-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F86DR - 030095-SN74F86DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F86DR
030095-SN74F86DR
Logic - Logic - Gates and Inverters - SN74F86DR 030095-SN74F86DR
Manufacturer: Texas Instruments Win Source Part Number: 030095-SN74F86DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 030095-SN74F86DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74F86DR
5.5V SOIC Logic IC 705-SN74F86DR
4x 2-Input XOR Gates, 7ns, SOIC, 4.5-5.5V Product overview: SN74F86DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F86DR can be used for catalog matching and distributor lookup.

4x 2-Input XOR Gates, 7ns, SOIC, 4.5-5.5V Product overview: SN74F86DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F86DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74F86DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F86DR
Gates and Inverters SN74F86DR
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F86DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F86DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F86DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74F86DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F86DR
Logic - Gates and Inverters SN74F86DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F86DR SN74F86DR 296-14825-2-ND 030095-SN74F86DR 705-SN74F86DR SN74F86DR SN74F86DR SN74F86DR
Product Name SN74F86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74F86DR 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; XOR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST
Propagation Delay 8 ns 7 ns 7 ns 7 ns
Operating Current 0.0280 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 54LS11FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers