Octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin PDIP package, operating from 0°C to 70°C with a supply voltage range of 4.5 V to 5.5 V. The device features buffered control inputs, full parallel access, and high-impedance outputs when enabled. Maximum clock frequency is 100 MHz, with propagation delays of up to 10 ns. Outputs can source up to 3 mA and sink up to 24 mA.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74F574NE4 |
| Product Name | SN74F574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 10 ns |
| fMAX | 70 MHz |